Vishay Precision Group RES 619 OHM 1/8W 1% 0805 SMD CRCW0805619RFKEA

Description
RES 619ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 619ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1/8W 1% 0805 SMD - CRCW0805619RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1/8W 1% 0805 SMD
CRCW0805619RFKEA
RES 619 OHM 1/8W 1% 0805 SMD CRCW0805619RFKEA
RES 619ohm 1/8W 1% 0805 SMD

RES 619ohm 1/8W 1% 0805 SMD

Supplier's Site
Surface Mount Resistors - 6791591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791591
Surface Mount Resistors 6791591
Vishay CRCW0805619RFKEA

Vishay CRCW0805619RFKEA

Supplier's Site
Surface Mount Resistors - 6791591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791591P
Surface Mount Resistors 6791591P
Vishay CRCW0805619RFKEA

Vishay CRCW0805619RFKEA

Supplier's Site
Surface Mount Resistors - 1825283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825283
Surface Mount Resistors 1825283
Vishay CRCW0805619RFKEA

Vishay CRCW0805619RFKEA

Supplier's Site
Surface Mount Resistors - 1694744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694744
Surface Mount Resistors 1694744
Vishay CRCW0805619RFKEA

Vishay CRCW0805619RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-619CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619CDKR-ND
Chip Resistor - Surface Mount 541-619CDKR-ND
619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619CTR-ND
Chip Resistor - Surface Mount 541-619CTR-ND
619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619CCT-ND
Chip Resistor - Surface Mount 541-619CCT-ND
619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805619RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805619RFKEA
Chip Resistor - Surface Mount CRCW0805619RFKEA
RES SMD 619 OHM 1% 1/8W 0805

RES SMD 619 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay - 53K0409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay
53K0409
Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay 53K0409
RES, THICK FILM, 619R, 1%, 0.125W, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 619R, 1%, 0.125W, 0805; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4621
Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4621
RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619R, 1%, 0.125W, 0805, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0805619RFKEA 6791591 6791591P 541-619CDKR-ND CRCW0805619RFKEA 53K0409 42K4621
Product Name RES 619 OHM 1/8W 1% 0805 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 619R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 619R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details