Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080560R4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3775 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3775
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3775
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 60.4 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3775
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 60.4 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers