Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08055R62FNEA

Description
RES SMD 5.62 OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 5.62 OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08055R62FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R62FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055R62FNEADKR-ND
RES SMD 5.62 OHM 1% 1/8W 0805

RES SMD 5.62 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R62FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R62FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08055R62FNEACT-ND
RES SMD 5.62 OHM 1% 1/8W 0805

RES SMD 5.62 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R62FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R62FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08055R62FNEATR-ND
5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 5.62ohms 1% 200ppm - CRCW08055R62FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.62ohms 1% 200ppm
CRCW08055R62FNEA
Thick Film Resistors - SMD 1/8watt 5.62ohms 1% 200ppm CRCW08055R62FNEA
Thick Film Resistors - SMD 1/8watt 5.62ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 5.62ohms 1% 200ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08055R62FNEADKR-ND CRCW08055R62FNEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 5.62ohms 1% 200ppm
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details