Vishay Intertechnology, Inc. RES 5.6 OHM 1/8W 5% 0805 SMD CRCW08055R60JNTA

Description
RES 5.6ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 5.6ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 1/8W 5% 0805 SMD - CRCW08055R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 1/8W 5% 0805 SMD
CRCW08055R60JNTA
RES 5.6 OHM 1/8W 5% 0805 SMD CRCW08055R60JNTA
RES 5.6ohm 1/8W 5% 0805 SMD

RES 5.6ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R60JNTA-ND
Chip Resistor - Surface Mount CRCW08055R60JNTA-ND
5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R60JNTA CRCW08055R60JNTA-ND
Product Name RES 5.6 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 5.6 ohms 5.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers