Vishay Intertechnology, Inc. Automotive SMD 5.6ohm Resistor CRCW08055R60FKEAHP

Description
Thick Film Resistors - SMD 1/2watt 5.6ohm 1% High Power AEC-Q200 Product overview: CRCW08055R60FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R60FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 5.6ohm 1% High Power AEC-Q200 Product overview: CRCW08055R60FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R60FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 5.6ohm Resistor - 52-CRCW08055R60FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 5.6ohm Resistor
52-CRCW08055R60FKEAHP
Automotive SMD 5.6ohm Resistor 52-CRCW08055R60FKEAHP
Thick Film Resistors - SMD 1/2watt 5.6ohm 1% High Power AEC-Q200 Product overview: CRCW08055R60FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R60FKEAH P can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD 1/2watt 5.6ohm 1% High Power AEC-Q200 Product overview: CRCW08055R60FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 5.6ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055R60FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 5.60 OHM .33W 1% 0805 SMD - CRCW08055R60FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60 OHM .33W 1% 0805 SMD
CRCW08055R60FKEAHP
RES 5.60 OHM .33W 1% 0805 SMD CRCW08055R60FKEAHP
RES 5.60ohm .33W 1% 0805 SMD

RES 5.60ohm .33W 1% 0805 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08055R60FKEAHP
867208-CRCW08055R60FKEAHP
Chip Resistor - Surface Mount - CRCW08055R60FKEAHP 867208-CRCW08055R60FKEAHP
Manufacturer: Vishay Win Source Part Number: 867208-CRCW08055R60F KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW08055R60FKEA HPCT, 541-CRCW08055R60FKEA HPTR, 541-CRCW08055R60FKEA HPDKR, CRCW08055R60FKEAHP-N D

Manufacturer: Vishay
Win Source Part Number: 867208-CRCW08055R60FKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW08055R60FKEAHPCT, 541-CRCW08055R60FKEAHPTR, 541-CRCW08055R60FKEAHPDKR, CRCW08055R60FKEAHP-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R60FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R60FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW08055R60FKEAHPDKR-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R60FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R60FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW08055R60FKEAHPTR-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R60FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R60FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW08055R60FKEAHPCT-ND
5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 607690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
607690
Surface Mount Resistors 607690
CRCW0805-HP 100 5R6 1% ET1 E3

CRCW0805-HP 100 5R6 1% ET1 E3

Supplier's Site
Res, 5.6 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK3077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK3077
Res, 5.6 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK3077
RES, 5.6 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 5.6 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R60FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055R60FKEAHP
Chip Resistor - Surface Mount CRCW08055R60FKEAHP
RES SMD 5.6 OHM 1% 1/2W 0805

RES SMD 5.6 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW08055R60FKEAHP CRCW08055R60FKEAHP 867208-CRCW08055R60FKEAHP 541-CRCW08055R60FKEAHPDKR-ND 607690 33AK3077 CRCW08055R60FKEAHP
Product Name Automotive SMD 5.6ohm Resistor RES 5.60 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount - CRCW08055R60FKEAHP Chip Resistor - Surface Mount Surface Mount Resistors Res, 5.6 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details