Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm CRCW08055R10FNEB

Description
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm - CRCW08055R10FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm
CRCW08055R10FNEB
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm CRCW08055R10FNEB
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055R10FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055R10FNEB-ND
Chip Resistor - Surface Mount CRCW08055R10FNEB-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08055R10FNEB CRCW08055R10FNEB-ND
Product Name Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details