Vishay Precision Group Chip Resistor - Surface Mount CRCW08055R10FNEA

Description
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08055R10FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R10FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08055R10FNEATR-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R10FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R10FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055R10FNEADKR-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055R10FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055R10FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08055R10FNEACT-ND
5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm - CRCW08055R10FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm
CRCW08055R10FNEA
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm CRCW08055R10FNEA
Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm

Supplier's Site
Res, Thick Film, 5R1, 1%, 0.125W, 0805; Resistance Vishay - 89M6820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.125W, 0805; Resistance Vishay
89M6820
Res, Thick Film, 5R1, 1%, 0.125W, 0805; Resistance Vishay 89M6820
RES, THICK FILM, 5R1, 1%, 0.125W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.125W, 0805; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5R1, 1%, 0.125W, 0805, Reel; Resistance Vishay - 89M6821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
89M6821
Res, Thick Film, 5R1, 1%, 0.125W, 0805, Reel; Resistance Vishay 89M6821
RES, THICK FILM, 5R1, 1%, 0.125W, 0805, REEL; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5R1, 1%, 0.125W, 0805, REEL; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW08055R10FNEATR-ND CRCW08055R10FNEA 89M6820 89M6821
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 5.1ohms 1% 200ppm Res, Thick Film, 5R1, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 5R1, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details