Vishay Precision Group RES 5.11M OHM 1/8W 1% 0805 SMD CRCW08055M11FKEA

Description
RES 5.11Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 5.11Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1/8W 1% 0805 SMD - CRCW08055M11FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/8W 1% 0805 SMD
CRCW08055M11FKEA
RES 5.11M OHM 1/8W 1% 0805 SMD CRCW08055M11FKEA
RES 5.11Mohm 1/8W 1% 0805 SMD

RES 5.11Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.11MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MCDKR-ND
Chip Resistor - Surface Mount 541-5.11MCDKR-ND
5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MCCT-ND
Chip Resistor - Surface Mount 541-5.11MCCT-ND
5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11MCTR-ND
Chip Resistor - Surface Mount 541-5.11MCTR-ND
5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5M11, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4570
Res, Thick Film, 5M11, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4570
RES, THICK FILM, 5M11, 1%, 0.125W, 0805, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M11, 1%, 0.125W, 0805, REEL; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M11, 1%, 0.125W, 0805; Resistance Vishay - 53K0310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M11, 1%, 0.125W, 0805; Resistance Vishay
53K0310
Res, Thick Film, 5M11, 1%, 0.125W, 0805; Resistance Vishay 53K0310
RES, THICK FILM, 5M11, 1%, 0.125W, 0805; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M11, 1%, 0.125W, 0805; Resistance:5.11Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055M11FKEA 541-5.11MCDKR-ND 42K4570
Product Name RES 5.11M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 5M11, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5.11E6 ohms 5.11E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers