0805 5.9kR 1% 0.125W Thick Film Resistor SMD Product overview: CRCW08055K90FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08055K90FKEA can be used for catalog matching and distributor lookup.
CRCW0805 Resistor T/R 0.125W,1%,5K9
5.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
5.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
5.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Manufacturer: Vishay Dale
Win Source Part Number: 1330666-CRCW08055K90
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.9 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 5K9 1% ET1 E3,541-5.90KCDKR,541
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant
RES, THICK FILM, 5K9, 1%, 0.125W, 0805, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 5K9, 1%, 0.125W, 0805; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW08055K90FKEA | 6791579 | 541-5.90KCCT-ND | CRCW08055K90FKEA | 1330666-CRCW08055K90FKEA | 53K0309 | 53K0308 |
| Product Name | SMD 0.125W Resistor | Surface Mount Resistors | Chip Resistor - Surface Mount | CRCW08055K90FKEA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 5K9, 1%, 0.125W, 0805, Reel; Resistance Vishay | Res, Thick Film, 5K9, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | THICK FILM | Thick film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 5900 ohms | 5900 ohms | 5900 ohms | 5900 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Operating DC Voltage | 150 volts | 150 volts | |||||
| Operating AC Voltage | 150 volts | 150 volts |