Vishay Precision Group Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm CRCW08055K76FKTA

Description
Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm - CRCW08055K76FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm
CRCW08055K76FKTA
Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm CRCW08055K76FKTA
Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055K76FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08055K76FKTA-ND
Chip Resistor - Surface Mount CRCW08055K76FKTA-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5239 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5239
Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5239
RES, THICK FILM, 5K76, 1%, 0.125W, 0805, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K76, 1%, 0.125W, 0805, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K76FKTA CRCW08055K76FKTA-ND 07J5239
Product Name Thick Film Resistors - SMD 1/8watt 5.76Kohms 1% 100ppm Chip Resistor - Surface Mount Res, Thick Film, 5K76, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details