Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm CRCW08055K62FKTA

Description
Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm - CRCW08055K62FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm
CRCW08055K62FKTA
Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm CRCW08055K62FKTA
Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08055K62FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K62FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08055K62FKTACT-ND
RES SMD 5.62K OHM 1% 1/8W 0805

RES SMD 5.62K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K62FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K62FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08055K62FKTADKR-ND
RES SMD 5.62K OHM 1% 1/8W 0805

RES SMD 5.62K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08055K62FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08055K62FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08055K62FKTATR-ND
5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J5234 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J5234
Thick Film Chip Resistor; Resistance Vishay 07J5234
Thick Film Chip Resistor; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08055K62FKTA 541-CRCW08055K62FKTACT-ND 07J5234
Product Name Thick Film Resistors - SMD 1/8watt 5.62Kohms 1% 100ppm Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details