Vishay Precision Group Surface Mount Resistors CRCW08055K60FKEA

Description
Vishay CRCW08055K60FKEA
Request a Quote Datasheet
Description
Vishay CRCW08055K60FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791572
Surface Mount Resistors 6791572
Vishay CRCW08055K60FKEA

Vishay CRCW08055K60FKEA

Supplier's Site
Surface Mount Resistors - 6791572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791572P
Surface Mount Resistors 6791572P
Vishay CRCW08055K60FKEA

Vishay CRCW08055K60FKEA

Supplier's Site
Surface Mount Resistors - 1825182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825182
Surface Mount Resistors 1825182
Vishay CRCW08055K60FKEA

Vishay CRCW08055K60FKEA

Supplier's Site
Surface Mount Resistors - 1694738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694738
Surface Mount Resistors 1694738
Vishay CRCW08055K60FKEA

Vishay CRCW08055K60FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-5.60KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KCCT-ND
Chip Resistor - Surface Mount 541-5.60KCCT-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KCTR-ND
Chip Resistor - Surface Mount 541-5.60KCTR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.60KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.60KCDKR-ND
Chip Resistor - Surface Mount 541-5.60KCDKR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW08055K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW08055K60FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW08055K60FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW08055K60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08055K60FKEA
Chip Resistor - Surface Mount CRCW08055K60FKEA
RES SMD 5.6K OHM 1% 1/8W 0805

RES SMD 5.6K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Vishay - 53K0305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Vishay
53K0305
Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Vishay 53K0305
RES, THICK FILM, 5K6, 1%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.125W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4567
Res, Thick Film, 5K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4567
RES, THICK FILM, 5K6, 1%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K6, 1%, 0.125W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5506 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5506
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5506
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.6 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6791572 6791572P 541-5.60KCCT-ND CRCW08055K60FKEA CRCW08055K60FKEA 53K0305 42K4567 61M5506
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:5.6kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 5K6, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 5K6, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.6 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176090-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143000 ohms
View Details
3 suppliers