Vishay Precision Group Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm CRCW08055K36FKEA

Description
Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm - CRCW08055K36FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm
CRCW08055K36FKEA
Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm CRCW08055K36FKEA
Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-5.36KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KCCT-ND
Chip Resistor - Surface Mount 541-5.36KCCT-ND
5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KCTR-ND
Chip Resistor - Surface Mount 541-5.36KCTR-ND
5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.36KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.36KCDKR-ND
Chip Resistor - Surface Mount 541-5.36KCDKR-ND
5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

5.36 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08055K36FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08055K36FKEA
Resistors - Chip Resistor - Surface Mount CRCW08055K36FKEA
RES SMD 5.36K OHM 1% 1/8W 0805

RES SMD 5.36K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 5K36, 1%, 0.125W, 0805; Resistance Vishay - 53K0303 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.125W, 0805; Resistance Vishay
53K0303
Res, Thick Film, 5K36, 1%, 0.125W, 0805; Resistance Vishay 53K0303
RES, THICK FILM, 5K36, 1%, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.125W, 0805; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4565 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4565
Res, Thick Film, 5K36, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4565
RES, THICK FILM, 5K36, 1%, 0.125W, 0805, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K36, 1%, 0.125W, 0805, REEL; Resistance:5.36kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4710 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4710
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4710
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.36 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.36 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08055K36FKEA 541-5.36KCCT-ND CRCW08055K36FKEA 53K0303 27W4710
Product Name Thick Film Resistors - SMD 1/8watt 5.36Kohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K36, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.36 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 5360 ohms 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details