Vishay Intertechnology, Inc. RES 57.6 OHM .33W 1% 0805 SMD CRCW080557R6FKEAHP

Description
RES 57.6ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 57.6ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM .33W 1% 0805 SMD - CRCW080557R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM .33W 1% 0805 SMD
CRCW080557R6FKEAHP
RES 57.6 OHM .33W 1% 0805 SMD CRCW080557R6FKEAHP
RES 57.6ohm .33W 1% 0805 SMD

RES 57.6ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080557R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080557R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW080557R6FKEAHP-ND
57.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

57.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080557R6FKEAHP CRCW080557R6FKEAHP-ND
Product Name RES 57.6 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers