Vishay Precision Group RES 576 OHM 1/8W 1% 0805 SMD CRCW0805576RFKEA

Description
RES 576ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 576ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/8W 1% 0805 SMD - CRCW0805576RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/8W 1% 0805 SMD
CRCW0805576RFKEA
RES 576 OHM 1/8W 1% 0805 SMD CRCW0805576RFKEA
RES 576ohm 1/8W 1% 0805 SMD

RES 576ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-576CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576CCT-ND
Chip Resistor - Surface Mount 541-576CCT-ND
576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576CTR-ND
Chip Resistor - Surface Mount 541-576CTR-ND
576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576CDKR-ND
Chip Resistor - Surface Mount 541-576CDKR-ND
576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4599
Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4599
RES, THICK FILM, 576R, 1%, 0.125W, 0805, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576R, 1%, 0.125W, 0805, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 576R, 1%, 0.125W, 0805; Resistance Vishay - 53K0360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.125W, 0805; Resistance Vishay
53K0360
Res, Thick Film, 576R, 1%, 0.125W, 0805; Resistance Vishay 53K0360
RES, THICK FILM, 576R, 1%, 0.125W, 0805; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 576R, 1%, 0.125W, 0805; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0805576RFKEA 541-576CCT-ND 42K4599 53K0360
Product Name RES 576 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 576R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 576R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 576 ohms 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details