Vishay Precision Group Thick Film Resistors - SMD 1/8watt 56.2ohms 1% CRCW080556R2FKEB

Description
Thick Film Resistors - SMD 1/8watt 56.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 56.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 56.2ohms 1% - CRCW080556R2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 56.2ohms 1%
CRCW080556R2FKEB
Thick Film Resistors - SMD 1/8watt 56.2ohms 1% CRCW080556R2FKEB
Thick Film Resistors - SMD 1/8watt 56.2ohms 1%

Thick Film Resistors - SMD 1/8watt 56.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080556R2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080556R2FKEB-ND
Chip Resistor - Surface Mount CRCW080556R2FKEB-ND
56.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 56R2 1% Et5 E3 Rohs Compliant Vishay - 49P1380 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 56R2 1% Et5 E3 Rohs Compliant Vishay
49P1380
D12/crcw0805 100 56R2 1% Et5 E3 Rohs Compliant Vishay 49P1380
D12/CRCW0805 100 56R2 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 56R2 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080556R2FKEB CRCW080556R2FKEB-ND 49P1380
Product Name Thick Film Resistors - SMD 1/8watt 56.2ohms 1% Chip Resistor - Surface Mount D12/crcw0805 100 56R2 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details