Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080556K0FKEAC

Description
RES 56K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES 56K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080556K0FKEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556K0FKEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW080556K0FKEACDKR-ND
RES 56K OHM 1% 1/8W 0805

RES 56K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080556K0FKEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556K0FKEACCT-ND
Chip Resistor - Surface Mount 541-CRCW080556K0FKEACCT-ND
RES 56K OHM 1% 1/8W 0805

RES 56K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080556K0FKEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080556K0FKEACTR-ND
Chip Resistor - Surface Mount 541-CRCW080556K0FKEACTR-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
SMD 0.125W 8W Resistor - 52-CRCW080556K0FKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 8W Resistor
52-CRCW080556K0FKEAC
SMD 0.125W 8W Resistor 52-CRCW080556K0FKEAC
Res Thick Film 0805 56K Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: CRCW080556K0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556K0FKEAC can be used for catalog matching and distributor lookup.

Res Thick Film 0805 56K Ohm 1% 0.125W(1/8W) ±100ppm/°C Pad SMD T/R Product overview: CRCW080556K0FKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080556K0FKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-CRCW080556K0FKEACDKR-ND 52-CRCW080556K0FKEAC
Product Name Chip Resistor - Surface Mount SMD 0.125W 8W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers