VISHAY INTERTECHNOLOGY, INC.
CRCW08055621FT -- RES, 5.62K 1%, 0805
Vishay Intertechnology, Inc.
RES, 5.62K 1%, 0805
CRCW08055621FT
Description
RES, 5.62K 1%, 0805
Request a Quote
Email Supplier
Description
RES, 5.62K 1%, 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055621FT |
|
Product Name
|
RES, 5.62K 1%, 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details