Vishay Intertechnology, Inc. RES 560 OHM 1/8W 5% 0805 SMD CRCW0805560RJNTA

Description
RES 560ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 560ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/8W 5% 0805 SMD - CRCW0805560RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/8W 5% 0805 SMD
CRCW0805560RJNTA
RES 560 OHM 1/8W 5% 0805 SMD CRCW0805560RJNTA
RES 560ohm 1/8W 5% 0805 SMD

RES 560ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-560AUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560AUDKR-ND
Chip Resistor - Surface Mount 541-560AUDKR-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560AUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560AUCT-ND
Chip Resistor - Surface Mount 541-560AUCT-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560AUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560AUTR-ND
Chip Resistor - Surface Mount 541-560AUTR-ND
560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 560 5% 200 Rt1 Rohs Compliant Vishay - 49P1392 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 560 5% 200 Rt1 Rohs Compliant Vishay
49P1392
Crcw0805 560 5% 200 Rt1 Rohs Compliant Vishay 49P1392
CRCW0805 560 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 560 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805560RJNTA 541-560AUDKR-ND 49P1392
Product Name RES 560 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 560 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers