Vishay Precision Group CRCW0805560RFKTA CRCW0805560RFKTA

Description
CRCW0805560RFKTA
Request a Quote Datasheet
Description
CRCW0805560RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805560RFKTA - CRCW0805560RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805560RFKTA
CRCW0805560RFKTA
CRCW0805560RFKTA CRCW0805560RFKTA
CRCW0805560RFKTA

CRCW0805560RFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805560RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805560RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805560RFKTATR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805560RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805560RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805560RFKTADKR-ND
RES SMD 560 OHM 1% 1/8W 0805

RES SMD 560 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805560RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805560RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805560RFKTACT-ND
RES SMD 560 OHM 1% 1/8W 0805

RES SMD 560 OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay - 97C7875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay
97C7875
Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay 97C7875
RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

RES, THICK FILM, 560R, 1%, 0.125W, 0805; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805560RFKTA 541-CRCW0805560RFKTATR-ND 97C7875
Product Name CRCW0805560RFKTA Chip Resistor - Surface Mount Res, Thick Film, 560R, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details