Vishay Precision Group Chip Resistor - Surface Mount CRCW0805560KFKEA

Description
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KCTR-ND
Chip Resistor - Surface Mount 541-560KCTR-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KCDKR-ND
Chip Resistor - Surface Mount 541-560KCDKR-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KCCT-ND
Chip Resistor - Surface Mount 541-560KCCT-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327163-CRCW0805560KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327163-CRCW0805560KFKEA
Resistors - Chip Resistor - Surface Mount 1327163-CRCW0805560KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327163-CRCW0805560K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 560 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-560KCTR,541-560K CCT,D12/CRCW0805 100 560K 1% ET1 E3,541-560KCDKR Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327163-CRCW0805560KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 560 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-560KCTR,541-560KCCT,D12/CRCW0805 100 560K 1% ET1 E3,541-560KCDKR
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 560K 1% 100ppm - CRCW0805560KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 560K 1% 100ppm
CRCW0805560KFKEA
Thick Film Resistors - SMD 1/8watt 560K 1% 100ppm CRCW0805560KFKEA
Thick Film Resistors - SMD 1/8watt 560K 1% 100ppm

Thick Film Resistors - SMD 1/8watt 560K 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6791544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791544
Surface Mount Resistors 6791544
Vishay CRCW0805560KFKEA

Vishay CRCW0805560KFKEA

Supplier's Site
Surface Mount Resistors - 6791544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791544P
Surface Mount Resistors 6791544P
Vishay CRCW0805560KFKEA

Vishay CRCW0805560KFKEA

Supplier's Site
Surface Mount Resistors - 1694730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694730
Surface Mount Resistors 1694730
Vishay CRCW0805560KFKEA

Vishay CRCW0805560KFKEA

Supplier's Site
Surface Mount Resistors - 1825230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825230
Surface Mount Resistors 1825230
Vishay CRCW0805560KFKEA

Vishay CRCW0805560KFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805560KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805560KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805560KFKEA
RES SMD 560K OHM 1% 1/8W 0805

RES SMD 560K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Vishay - 89M6822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Vishay
89M6822
Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Vishay 89M6822
RES, THICK FILM, 560K, 1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.125W, 0805; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 560K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 65J2193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.125W, 0805, Reel; Resistance Vishay
65J2193
Res, Thick Film, 560K, 1%, 0.125W, 0805, Reel; Resistance Vishay 65J2193
RES, THICK FILM, 560K, 1%, 0.125W, 0805, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.125W, 0805, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-560KCTR-ND 1327163-CRCW0805560KFKEA CRCW0805560KFKEA 6791544 6791544P CRCW0805560KFKEA 89M6822
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 560K 1% 100ppm Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thick Film, 560K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details