Vishay Intertechnology, Inc. RES 54.9 OHM 1/10W 1% 0805 SMD CRCW080554R9FKEB

Description
RES 54.9ohm 1/10W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 54.9ohm 1/10W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/10W 1% 0805 SMD - CRCW080554R9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/10W 1% 0805 SMD
CRCW080554R9FKEB
RES 54.9 OHM 1/10W 1% 0805 SMD CRCW080554R9FKEB
RES 54.9ohm 1/10W 1% 0805 SMD

RES 54.9ohm 1/10W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080554R9FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080554R9FKEB-ND
Chip Resistor - Surface Mount CRCW080554R9FKEB-ND
54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080554R9FKEB CRCW080554R9FKEB-ND
Product Name RES 54.9 OHM 1/10W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers