Vishay Precision Group Chip Resistor - Surface Mount CRCW080553R6FKEA

Description
53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-53.6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6CDKR-ND
Chip Resistor - Surface Mount 541-53.6CDKR-ND
53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6CTR-ND
Chip Resistor - Surface Mount 541-53.6CTR-ND
53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6CCT-ND
Chip Resistor - Surface Mount 541-53.6CCT-ND
53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 53.6 OHM 1/8W 1% 0805 SMD - CRCW080553R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/8W 1% 0805 SMD
CRCW080553R6FKEA
RES 53.6 OHM 1/8W 1% 0805 SMD CRCW080553R6FKEA
RES 53.6ohm 1/8W 1% 0805 SMD

RES 53.6ohm 1/8W 1% 0805 SMD

Supplier's Site
Thick Film Resistor, 53.6 Ohm, 125Mw, 1%; Resistance Vishay - 53K0341 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 53.6 Ohm, 125Mw, 1%; Resistance Vishay
53K0341
Thick Film Resistor, 53.6 Ohm, 125Mw, 1%; Resistance Vishay 53K0341
THICK FILM RESISTOR, 53.6 OHM, 125mW, 1%; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 53.6 OHM, 125mW, 1%; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 53R6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4584
Res, Thick Film, 53R6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4584
RES, THICK FILM, 53R6, 1%, 0.125W, 0805, REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53R6, 1%, 0.125W, 0805, REEL; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-53.6CDKR-ND CRCW080553R6FKEA 53K0341
Product Name Chip Resistor - Surface Mount RES 53.6 OHM 1/8W 1% 0805 SMD Thick Film Resistor, 53.6 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details