Vishay Precision Group Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080551R0JNEB

Description
Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080551R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080551R0JNEB
Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080551R0JNEB
Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080551R0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551R0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080551R0JNEBCT-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551R0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551R0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080551R0JNEBTR-ND
51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080551R0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551R0JNEB
Chip Resistor - Surface Mount CRCW080551R0JNEB
RES SMD 51 OHM 5% 1/8W 0805

RES SMD 51 OHM 5% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 200 51R 5% Et5 E3 Vishay - 37AH9669 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 51R 5% Et5 E3 Vishay
37AH9669
D12/crcw0805 200 51R 5% Et5 E3 Vishay 37AH9669
D12/CRCW0805 200 51R 5% ET5 E3

D12/CRCW0805 200 51R 5% ET5 E3

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW080551R0JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW080551R0JNEB
Resistors - Chip Resistor - Surface Mount CRCW080551R0JNEB
RES SMD 51 OHM 5% 1/8W 0805

RES SMD 51 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW080551R0JNEB 541-CRCW080551R0JNEBCT-ND CRCW080551R0JNEB 37AH9669 CRCW080551R0JNEB
Product Name Res Thick Film 0805 51 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 200 51R 5% Et5 E3 Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details