Vishay Intertechnology, Inc. RES 51 OHM .33W 5% 0805 SMD CRCW080551R0JNEAHP

Description
RES 51ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 51ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM .33W 5% 0805 SMD - CRCW080551R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM .33W 5% 0805 SMD
CRCW080551R0JNEAHP
RES 51 OHM .33W 5% 0805 SMD CRCW080551R0JNEAHP
RES 51ohm .33W 5% 0805 SMD

RES 51ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-51TATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51TATR-ND
Chip Resistor - Surface Mount 541-51TATR-ND
51 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51TADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51TADKR-ND
Chip Resistor - Surface Mount 541-51TADKR-ND
51 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51TACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51TACT-ND
Chip Resistor - Surface Mount 541-51TACT-ND
51 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

51 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080551R0JNEAHP 541-51TATR-ND
Product Name RES 51 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details