Vishay Precision Group RES 51.0 OHM 1/8W 1% 0805 SMD CRCW080551R0FKEA

Description
RES 51.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 51.0ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0 OHM 1/8W 1% 0805 SMD - CRCW080551R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0 OHM 1/8W 1% 0805 SMD
CRCW080551R0FKEA
RES 51.0 OHM 1/8W 1% 0805 SMD CRCW080551R0FKEA
RES 51.0ohm 1/8W 1% 0805 SMD

RES 51.0ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-51.0CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0CTR-ND
Chip Resistor - Surface Mount 541-51.0CTR-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0CCT-ND
Chip Resistor - Surface Mount 541-51.0CCT-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0CDKR-ND
Chip Resistor - Surface Mount 541-51.0CDKR-ND
51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791538
Surface Mount Resistors 6791538
Vishay CRCW080551R0FKEA

Vishay CRCW080551R0FKEA

Supplier's Site
Surface Mount Resistors - 6791538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791538P
Surface Mount Resistors 6791538P
Vishay CRCW080551R0FKEA

Vishay CRCW080551R0FKEA

Supplier's Site
Surface Mount Resistors - 1694727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694727
Surface Mount Resistors 1694727
Vishay CRCW080551R0FKEA

Vishay CRCW080551R0FKEA

Supplier's Site
Surface Mount Resistors - 1825194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825194
Surface Mount Resistors 1825194
Vishay CRCW080551R0FKEA

Vishay CRCW080551R0FKEA

Supplier's Site
Res, Thick Film, 51R, 1%, 0.125W, 0805; Resistance Vishay - 53K0328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.125W, 0805; Resistance Vishay
53K0328
Res, Thick Film, 51R, 1%, 0.125W, 0805; Resistance Vishay 53K0328
RES, THICK FILM, 51R, 1%, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.125W, 0805; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 51R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4575
Res, Thick Film, 51R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4575
RES, THICK FILM, 51R, 1%, 0.125W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51R, 1%, 0.125W, 0805, REEL; Resistance:51ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5509
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5509
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 51 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080551R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080551R0FKEA
Chip Resistor - Surface Mount CRCW080551R0FKEA
RES SMD 51 OHM 1% 1/8W 0805

RES SMD 51 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080551R0FKEA 541-51.0CTR-ND 6791538 6791538P 53K0328 42K4575 61M5509 CRCW080551R0FKEA
Product Name RES 51.0 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 51R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 51R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 51 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176758-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details