Vishay Precision Group Chip Resistor - Surface Mount CRCW080551K0FKTA

Description
RES SMD 51K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 51K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080551K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080551K0FKTADKR-ND
RES SMD 51K OHM 1% 1/8W 0805

RES SMD 51K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080551K0FKTACT-ND
RES SMD 51K OHM 1% 1/8W 0805

RES SMD 51K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080551K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080551K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080551K0FKTATR-ND
51 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

51 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW080551K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW080551K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW080551K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 51K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5204
Res, Thick Film, 51K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5204
RES, THICK FILM, 51K, 1%, 0.125W, 0805, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 51K, 1%, 0.125W, 0805, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW080551K0FKTADKR-ND CRCW080551K0FKTA 07J5204
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:51kohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 51K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9900 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details