Vishay Precision Group Chip Resistor - Surface Mount - CRCW0805511KFKEA CRCW0805511KFKEA

Description
Manufacturer: Vishay Win Source Part Number: 915906-CRCW0805511KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 511K 1% ET1 E3, 541-511KCDKR, 541-511KCCT, 541-511KCTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915906-CRCW0805511KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 511K 1% ET1 E3, 541-511KCDKR, 541-511KCCT, 541-511KCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0805511KFKEA
915906-CRCW0805511KFKEA
Chip Resistor - Surface Mount - CRCW0805511KFKEA 915906-CRCW0805511KFKEA
Manufacturer: Vishay Win Source Part Number: 915906-CRCW0805511KF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 511K 1% ET1 E3, 541-511KCDKR, 541-511KCCT, 541-511KCTR

Manufacturer: Vishay
Win Source Part Number: 915906-CRCW0805511KFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 511K 1% ET1 E3, 541-511KCDKR, 541-511KCCT, 541-511KCTR

Buy Now Datasheet
Surface Mount Resistors - 6791513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791513
Surface Mount Resistors 6791513
Vishay CRCW0805511KFKEA

Vishay CRCW0805511KFKEA

Supplier's Site
Surface Mount Resistors - 6791513P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791513P
Surface Mount Resistors 6791513P
Vishay CRCW0805511KFKEA

Vishay CRCW0805511KFKEA

Supplier's Site
Surface Mount Resistors - 1694720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694720
Surface Mount Resistors 1694720
Vishay CRCW0805511KFKEA

Vishay CRCW0805511KFKEA

Supplier's Site
Surface Mount Resistors - 1825233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825233
Surface Mount Resistors 1825233
Vishay CRCW0805511KFKEA

Vishay CRCW0805511KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-511KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KCCT-ND
Chip Resistor - Surface Mount 541-511KCCT-ND
511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KCTR-ND
Chip Resistor - Surface Mount 541-511KCTR-ND
511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-511KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-511KCDKR-ND
Chip Resistor - Surface Mount 541-511KCDKR-ND
511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

511 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805511KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805511KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805511KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
SMD 125mW 150V Resistor - 52-CRCW0805511KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-CRCW0805511KFKEA
SMD 125mW 150V Resistor 52-CRCW0805511KFKEA
0805 Thick Film Resistor, 511kR, 1%, 125mW, 150V, SMD Product overview: CRCW0805511KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511KFKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 511kR, 1%, 125mW, 150V, SMD Product overview: CRCW0805511KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805511KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 511K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0334
Res, Thick Film, 511K, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0334
RES, THICK FILM, 511K, 1%, 0.125W, 0805, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.125W, 0805, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 511K, 1%, 0.125W, 0805; Resistance Vishay - 53K0333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.125W, 0805; Resistance Vishay
53K0333
Res, Thick Film, 511K, 1%, 0.125W, 0805; Resistance Vishay 53K0333
RES, THICK FILM, 511K, 1%, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.125W, 0805; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805511KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805511KFKEA
Chip Resistor - Surface Mount CRCW0805511KFKEA
RES SMD 511K OHM 1% 1/8W 0805

RES SMD 511K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 915906-CRCW0805511KFKEA 6791513 6791513P 541-511KCCT-ND CRCW0805511KFKEA 52-CRCW0805511KFKEA 53K0334 CRCW0805511KFKEA
Product Name Chip Resistor - Surface Mount - CRCW0805511KFKEA Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:511kohm; Resistance Tolerance:+/- 1%; Power Rating... SMD 125mW 150V Resistor Res, Thick Film, 511K, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 511000 ohms 511000 ohms 511000 ohms 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details