VISHAY INTERTECHNOLOGY, INC.
CRCW08055111F100 -- RES, 5.11K OHM, 1/8W, 1%
Vishay Intertechnology, Inc.
RES, 5.11K OHM, 1/8W, 1%
CRCW08055111F100
Description
RES, 5.11Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Description
RES, 5.11Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08055111F100 |
|
Product Name
|
RES, 5.11K OHM, 1/8W, 1% |
|
Resistance Range
|
5110 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6340 ohms
View Details
2 suppliers