Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 510ohms 5% CRCW0805510RJNTA

Description
Thick Film Resistors - SMD 1/8watt 510ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 510ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 510ohms 5% - CRCW0805510RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 510ohms 5%
CRCW0805510RJNTA
Thick Film Resistors - SMD 1/8watt 510ohms 5% CRCW0805510RJNTA
Thick Film Resistors - SMD 1/8watt 510ohms 5%

Thick Film Resistors - SMD 1/8watt 510ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805510RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805510RJNTA-ND
Chip Resistor - Surface Mount CRCW0805510RJNTA-ND
510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0805510RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805510RJNTA
Chip Resistor - Surface Mount CRCW0805510RJNTA
RES SMD 510 OHM 5% 1/8W 0805

RES SMD 510 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805510RJNTA CRCW0805510RJNTA-ND CRCW0805510RJNTA
Product Name Thick Film Resistors - SMD 1/8watt 510ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details