Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805510RFKEAHP

Description
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805510RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805510RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0805510RFKEAHPTR-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805510RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805510RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0805510RFKEAHPDKR-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805510RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805510RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0805510RFKEAHPCT-ND
510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

510 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 510 OHM .33W 1% 0805 SMD - CRCW0805510RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM .33W 1% 0805 SMD
CRCW0805510RFKEAHP
RES 510 OHM .33W 1% 0805 SMD CRCW0805510RFKEAHP
RES 510ohm .33W 1% 0805 SMD

RES 510ohm .33W 1% 0805 SMD

Supplier's Site
Res, 510 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay - 33AK3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
33AK3079
Res, 510 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay 33AK3079
RES, 510 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

RES, 510 OHM, AEC-Q200, 0.5W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805510RFKEAHPTR-ND CRCW0805510RFKEAHP 33AK3079
Product Name Chip Resistor - Surface Mount RES 510 OHM .33W 1% 0805 SMD Res, 510 Ohm, Aec-Q200, 0.5W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers