Vishay Precision Group Chip Resistor - Surface Mount CRCW0805510KFKTA

Description
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805510KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805510KFKTA-ND
Chip Resistor - Surface Mount CRCW0805510KFKTA-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 510K OHM 1/8W 1% 0805 SMD - CRCW0805510KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/8W 1% 0805 SMD
CRCW0805510KFKTA
RES 510K OHM 1/8W 1% 0805 SMD CRCW0805510KFKTA
RES 510Kohm 1/8W 1% 0805 SMD

RES 510Kohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 510Kohm, 125Mw, 1%; Resistance Vishay - 07J5205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 510Kohm, 125Mw, 1%; Resistance Vishay
07J5205
Resistor, Thick Film, 510Kohm, 125Mw, 1%; Resistance Vishay 07J5205
RESISTOR, THICK FILM, 510KOHM, 125mW, 1%; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 510KOHM, 125mW, 1%; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805510KFKTA-ND CRCW0805510KFKTA 07J5205
Product Name Chip Resistor - Surface Mount RES 510K OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 510Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details