Vishay Precision Group Chip Resistor - Surface Mount CRCW0805510KFKEA

Description
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-510KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KCTR-ND
Chip Resistor - Surface Mount 541-510KCTR-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KCCT-ND
Chip Resistor - Surface Mount 541-510KCCT-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-510KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-510KCDKR-ND
Chip Resistor - Surface Mount 541-510KCDKR-ND
510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

510 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 510Kohms 1% 100ppm - CRCW0805510KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 510Kohms 1% 100ppm
CRCW0805510KFKEA
Thick Film Resistors - SMD 1/8watt 510Kohms 1% 100ppm CRCW0805510KFKEA
Thick Film Resistors - SMD 1/8watt 510Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 510Kohms 1% 100ppm

Supplier's Site
Surface Mount Resistors - 6791516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791516
Surface Mount Resistors 6791516
Vishay CRCW0805510KFKEA

Vishay CRCW0805510KFKEA

Supplier's Site
Surface Mount Resistors - 6791516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791516P
Surface Mount Resistors 6791516P
Vishay CRCW0805510KFKEA

Vishay CRCW0805510KFKEA

Supplier's Site
Surface Mount Resistors - 1825250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825250
Surface Mount Resistors 1825250
Vishay CRCW0805510KFKEA

Vishay CRCW0805510KFKEA

Supplier's Site
Surface Mount Resistors - 1694721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694721
Surface Mount Resistors 1694721
Vishay CRCW0805510KFKEA

Vishay CRCW0805510KFKEA

Supplier's Site
RES SMD 510K OHM 1% 1/8W 0805 - 873-CRCW0805510KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 510K OHM 1% 1/8W 0805
873-CRCW0805510KFKEA
RES SMD 510K OHM 1% 1/8W 0805 873-CRCW0805510KFKEA
RES SMD 510K OHM 1% 1/8W 0805

RES SMD 510K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 510K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4576
Res, Thick Film, 510K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4576
RES, THICK FILM, 510K, 1%, 0.125W, 0805, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.125W, 0805, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Vishay - 53K0331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Vishay
53K0331
Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Vishay 53K0331
RES, THICK FILM, 510K, 1%, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.125W, 0805; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-510KCTR-ND CRCW0805510KFKEA 6791516 6791516P 873-CRCW0805510KFKEA 42K4576 53K0331
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 510Kohms 1% 100ppm Surface Mount Resistors Surface Mount Resistors RES SMD 510K OHM 1% 1/8W 0805 Res, Thick Film, 510K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 510K, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - 1625854-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details