Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08054R64FKEAHP

Description
4.64 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
4.64 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054R64FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R64FKEAHP-ND
Chip Resistor - Surface Mount CRCW08054R64FKEAHP-ND
4.64 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

4.64 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 4.64 OHM .33W 1% 0805 SMD - CRCW08054R64FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM .33W 1% 0805 SMD
CRCW08054R64FKEAHP
RES 4.64 OHM .33W 1% 0805 SMD CRCW08054R64FKEAHP
RES 4.64ohm .33W 1% 0805 SMD

RES 4.64ohm .33W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW08054R64FKEAHP-ND CRCW08054R64FKEAHP
Product Name Chip Resistor - Surface Mount RES 4.64 OHM .33W 1% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 4.64 ohms 4.64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073201P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1800 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details