Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.32ohms 1% CRCW08054R32FKTA

Description
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.32ohms 1% - CRCW08054R32FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%
CRCW08054R32FKTA
Thick Film Resistors - SMD 1/8watt 4.32ohms 1% CRCW08054R32FKTA
Thick Film Resistors - SMD 1/8watt 4.32ohms 1%

Thick Film Resistors - SMD 1/8watt 4.32ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054R32FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054R32FKTA-ND
Chip Resistor - Surface Mount CRCW08054R32FKTA-ND
4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.32 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.32 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5122 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.32 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5122
Resistor, Thick Film, 4.32 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5122
RESISTOR, THICK FILM, 4.32 OHM, 125mW, 1%, FULL REEL; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.32 OHM, 125mW, 1%, FULL REEL; Resistance:4.32ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054R32FKTA CRCW08054R32FKTA-ND 07J5122
Product Name Thick Film Resistors - SMD 1/8watt 4.32ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 4.32 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details