Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M87FKEA

Description
4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08054M87FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054M87FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW08054M87FKEATR-ND
4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054M87FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054M87FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW08054M87FKEACT-ND
4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054M87FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054M87FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08054M87FKEADKR-ND
4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.87 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08054M87FKEA - CRCW08054M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054M87FKEA
CRCW08054M87FKEA
CRCW08054M87FKEA CRCW08054M87FKEA
CRCW08054M87FKEA

CRCW08054M87FKEA

Supplier's Site
Res, Thick Film, 4M87, 1%, 0.125W, 0805; Resistance Vishay - 53K0231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M87, 1%, 0.125W, 0805; Resistance Vishay
53K0231
Res, Thick Film, 4M87, 1%, 0.125W, 0805; Resistance Vishay 53K0231
RES, THICK FILM, 4M87, 1%, 0.125W, 0805; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M87, 1%, 0.125W, 0805; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M87, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0232 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M87, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0232
Res, Thick Film, 4M87, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0232
RES, THICK FILM, 4M87, 1%, 0.125W, 0805, REEL; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M87, 1%, 0.125W, 0805, REEL; Resistance:4.87Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08054M87FKEATR-ND CRCW08054M87FKEA 53K0231
Product Name Chip Resistor - Surface Mount CRCW08054M87FKEA Res, Thick Film, 4M87, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176089-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
4 suppliers