Vishay Intertechnology, Inc. CRCW08054M75FKTA CRCW08054M75FKTA

Description
CRCW08054M75FKTA
Request a Quote Datasheet
Description
CRCW08054M75FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08054M75FKTA - CRCW08054M75FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054M75FKTA
CRCW08054M75FKTA
CRCW08054M75FKTA CRCW08054M75FKTA
CRCW08054M75FKTA

CRCW08054M75FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M75FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M75FKTA-ND
Chip Resistor - Surface Mount CRCW08054M75FKTA-ND
4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.75 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M75, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J5182 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M75, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J5182
Res, Thick Film, 4M75, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J5182
RES, THICK FILM, 4M75, 1%, 0.125W, 0805, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 4M75, 1%, 0.125W, 0805, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M75FKTA CRCW08054M75FKTA-ND 07J5182
Product Name CRCW08054M75FKTA Chip Resistor - Surface Mount Res, Thick Film, 4M75, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details