Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M70JNEAC

Description
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054M70JNEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M70JNEAC-ND
Chip Resistor - Surface Mount CRCW08054M70JNEAC-ND
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08054M70JNEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054M70JNEAC
Chip Resistor - Surface Mount CRCW08054M70JNEAC
RES 4.7M OHM 5% 1/8W 0805

RES 4.7M OHM 5% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 200 4M7 5% Et1 E3 Rohs Compliant Vishay - 59AC4414 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 4M7 5% Et1 E3 Rohs Compliant Vishay
59AC4414
D12/crcw0805-C 200 4M7 5% Et1 E3 Rohs Compliant Vishay 59AC4414
D12/CRCW0805-C 200 4M7 5% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 200 4M7 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW08054M70JNEAC-ND CRCW08054M70JNEAC 59AC4414
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 200 4M7 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details