Vishay Precision Group RES 4.7M OHM 1/8W 5% 0805 SMD CRCW08054M70JNEA

Description
RES 4.7Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 4.7Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7M OHM 1/8W 5% 0805 SMD - CRCW08054M70JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7M OHM 1/8W 5% 0805 SMD
CRCW08054M70JNEA
RES 4.7M OHM 1/8W 5% 0805 SMD CRCW08054M70JNEA
RES 4.7Mohm 1/8W 5% 0805 SMD

RES 4.7Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.7MACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7MACT-ND
Chip Resistor - Surface Mount 541-4.7MACT-ND
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7MATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7MATR-ND
Chip Resistor - Surface Mount 541-4.7MATR-ND
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7MADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7MADKR-ND
Chip Resistor - Surface Mount 541-4.7MADKR-ND
4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 4.7M OHM 5% 1/8W 0805 - 873-CRCW08054M70JNEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.7M OHM 5% 1/8W 0805
873-CRCW08054M70JNEA
RES SMD 4.7M OHM 5% 1/8W 0805 873-CRCW08054M70JNEA
RES SMD 4.7M OHM 5% 1/8W 0805

RES SMD 4.7M OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 4M7, 5%, 0.125W, 0805; Resistance Vishay - 59M6912 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 5%, 0.125W, 0805; Resistance Vishay
59M6912
Res, Thick Film, 4M7, 5%, 0.125W, 0805; Resistance Vishay 59M6912
RES, THICK FILM, 4M7, 5%, 0.125W, 0805; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4M7, 5%, 0.125W, 0805; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW08054M70JNEA 541-4.7MACT-ND 873-CRCW08054M70JNEA 59M6912
Product Name RES 4.7M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount RES SMD 4.7M OHM 5% 1/8W 0805 Res, Thick Film, 4M7, 5%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 [2012 Metric]
Resistance Range 4.70E6 ohms 4.70E6 ohms 4.70E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details