Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M70FKEA

Description
4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.70MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MCCT-ND
Chip Resistor - Surface Mount 541-4.70MCCT-ND
4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MCDKR-ND
Chip Resistor - Surface Mount 541-4.70MCDKR-ND
4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70MCTR-ND
Chip Resistor - Surface Mount 541-4.70MCTR-ND
4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 4.7Mohms 1% - CRCW08054M70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.7Mohms 1%
CRCW08054M70FKEA
Thick Film Resistors - SMD 1/8watt 4.7Mohms 1% CRCW08054M70FKEA
Thick Film Resistors - SMD 1/8watt 4.7Mohms 1%

Thick Film Resistors - SMD 1/8watt 4.7Mohms 1%

Supplier's Site
Surface Mount Resistors - 6791500 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791500
Surface Mount Resistors 6791500
Vishay CRCW08054M70FKEA

Vishay CRCW08054M70FKEA

Supplier's Site
Surface Mount Resistors - 6791500P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791500P
Surface Mount Resistors 6791500P
Vishay CRCW08054M70FKEA

Vishay CRCW08054M70FKEA

Supplier's Site
Surface Mount Resistors - 1694717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694717
Surface Mount Resistors 1694717
Vishay CRCW08054M70FKEA

Vishay CRCW08054M70FKEA

Supplier's Site
Surface Mount Resistors - 1825184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825184
Surface Mount Resistors 1825184
Vishay CRCW08054M70FKEA

Vishay CRCW08054M70FKEA

Supplier's Site
SMD 8W Resistor - 52-CRCW08054M70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-CRCW08054M70FKEA
SMD 8W Resistor 52-CRCW08054M70FKEA
4.7MΩ 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08054M70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054M70FKEA can be used for catalog matching and distributor lookup.

4.7MΩ 1% 1/8W 0805 SMD Thick Film Resistor Product overview: CRCW08054M70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054M70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4M7, 1%, 0.125W, 0805; Resistance Vishay - 51P0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M7, 1%, 0.125W, 0805; Resistance Vishay
51P0426
Res, Thick Film, 4M7, 1%, 0.125W, 0805; Resistance Vishay 51P0426
RES, THICK FILM, 4M7, 1%, 0.125W, 0805; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4M7, 1%, 0.125W, 0805; Resistance:4.7Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3650 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3650
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3650
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.70MCCT-ND CRCW08054M70FKEA 6791500 6791500P 52-CRCW08054M70FKEA 51P0426 24W3650
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 4.7Mohms 1% Surface Mount Resistors Surface Mount Resistors SMD 8W Resistor Res, Thick Film, 4M7, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers