Vishay Intertechnology, Inc. RES 4.42M OHM 1/8W 1% 0805 SMD CRCW08054M42FKTA

Description
RES 4.42Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.42Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42M OHM 1/8W 1% 0805 SMD - CRCW08054M42FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42M OHM 1/8W 1% 0805 SMD
CRCW08054M42FKTA
RES 4.42M OHM 1/8W 1% 0805 SMD CRCW08054M42FKTA
RES 4.42Mohm 1/8W 1% 0805 SMD

RES 4.42Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M42FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M42FKTA-ND
Chip Resistor - Surface Mount CRCW08054M42FKTA-ND
4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.42 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.42Mohm, 125Mw, 1%; Resistance Vishay - 07J5161 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.42Mohm, 125Mw, 1%; Resistance Vishay
07J5161
Resistor, Thick Film, 4.42Mohm, 125Mw, 1%; Resistance Vishay 07J5161
RESISTOR, THICK FILM, 4.42MOHM, 125mW, 1%; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 4.42MOHM, 125mW, 1%; Resistance:4.42Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M42FKTA CRCW08054M42FKTA-ND 07J5161
Product Name RES 4.42M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 4.42Mohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.42E6 ohms 4.42E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details