Vishay Intertechnology, Inc. RES 4.30M OHM 1/8W 1% 0805 SMD CRCW08054M30FKTA

Description
RES 4.30Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.30Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30M OHM 1/8W 1% 0805 SMD - CRCW08054M30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30M OHM 1/8W 1% 0805 SMD
CRCW08054M30FKTA
RES 4.30M OHM 1/8W 1% 0805 SMD CRCW08054M30FKTA
RES 4.30Mohm 1/8W 1% 0805 SMD

RES 4.30Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054M30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M30FKTA-ND
Chip Resistor - Surface Mount CRCW08054M30FKTA-ND
4.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08054M30FKTA CRCW08054M30FKTA-ND
Product Name RES 4.30M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 4.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers