Vishay Precision Group Chip Resistor - Surface Mount CRCW08054M22FKEAC

Description
4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054M22FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054M22FKEAC-ND
Chip Resistor - Surface Mount CRCW08054M22FKEAC-ND
4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

4.22 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
D12/crcw0805-C 100 4M22 1% Et1 E3 Rohs Compliant Vishay - 59AC4398 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 4M22 1% Et1 E3 Rohs Compliant Vishay
59AC4398
D12/crcw0805-C 100 4M22 1% Et1 E3 Rohs Compliant Vishay 59AC4398
D12/CRCW0805-C 100 4M22 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 4M22 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08054M22FKEAC-ND 59AC4398
Product Name Chip Resistor - Surface Mount D12/crcw0805-C 100 4M22 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details