Vishay Precision Group CRCW08054M12FKEA CRCW08054M12FKEA

Description
CRCW08054M12FKEA
Request a Quote Datasheet
Description
CRCW08054M12FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08054M12FKEA - CRCW08054M12FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08054M12FKEA
CRCW08054M12FKEA
CRCW08054M12FKEA CRCW08054M12FKEA
CRCW08054M12FKEA

CRCW08054M12FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-4.12MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12MCTR-ND
Chip Resistor - Surface Mount 541-4.12MCTR-ND
4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12MCCT-ND
Chip Resistor - Surface Mount 541-4.12MCCT-ND
4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.12MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.12MCDKR-ND
Chip Resistor - Surface Mount 541-4.12MCDKR-ND
4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08054M12FKEA
915905-CRCW08054M12FKEA
Chip Resistor - Surface Mount - CRCW08054M12FKEA 915905-CRCW08054M12FKEA
Manufacturer: Vishay Win Source Part Number: 915905-CRCW08054M12F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: CRCW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.12MCCT, D12/CRCW0805 100 4M12 1% ET1 E3, 541-4.12MCTR, 541-4.12MCDKR

Manufacturer: Vishay
Win Source Part Number: 915905-CRCW08054M12FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.12 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4.12MCCT, D12/CRCW0805 100 4M12 1% ET1 E3, 541-4.12MCTR, 541-4.12MCDKR

Buy Now Datasheet
SMD 150V 0.125W Resistor - 52-CRCW08054M12FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW08054M12FKEA
SMD 150V 0.125W Resistor 52-CRCW08054M12FKEA
0805 Thick Film Resistor, 4.12MΩ, 1% Tol, 150V, 0.125W, SMD Product overview: CRCW08054M12FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054M12FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 4.12MΩ, 1% Tol, 150V, 0.125W, SMD Product overview: CRCW08054M12FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054M12FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08054M12FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW08054M12FKEA
Resistors - Chip Resistor - Surface Mount CRCW08054M12FKEA
RES SMD 4.12M OHM 1% 1/8W 0805

RES SMD 4.12M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 4M12, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0222 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M12, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0222
Res, Thick Film, 4M12, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0222
RES, THICK FILM, 4M12, 1%, 0.125W, 0805, REEL; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M12, 1%, 0.125W, 0805, REEL; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08054M12FKEA 541-4.12MCTR-ND 915905-CRCW08054M12FKEA 52-CRCW08054M12FKEA CRCW08054M12FKEA 53K0222
Product Name CRCW08054M12FKEA Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW08054M12FKEA SMD 150V 0.125W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4M12, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details