Vishay Precision Group RES 4.02M OHM 1/8W 1% 0805 SMD CRCW08054M02FKEA

Description
RES 4.02Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 4.02Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02M OHM 1/8W 1% 0805 SMD - CRCW08054M02FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02M OHM 1/8W 1% 0805 SMD
CRCW08054M02FKEA
RES 4.02M OHM 1/8W 1% 0805 SMD CRCW08054M02FKEA
RES 4.02Mohm 1/8W 1% 0805 SMD

RES 4.02Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-4.02MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MCTR-ND
Chip Resistor - Surface Mount 541-4.02MCTR-ND
4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MCDKR-ND
Chip Resistor - Surface Mount 541-4.02MCDKR-ND
4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.02MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.02MCCT-ND
Chip Resistor - Surface Mount 541-4.02MCCT-ND
4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 4M02, 1%, 0.125W, 0805; Resistance Vishay - 51P0424 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.125W, 0805; Resistance Vishay
51P0424
Res, Thick Film, 4M02, 1%, 0.125W, 0805; Resistance Vishay 51P0424
RES, THICK FILM, 4M02, 1%, 0.125W, 0805; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.125W, 0805; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M02, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M02, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3731
Res, Thick Film, 4M02, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3731
RES, THICK FILM, 4M02, 1%, 0.125W, 0805, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M02, 1%, 0.125W, 0805, REEL; Resistance:4.02Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054M02FKEA 541-4.02MCTR-ND 51P0424
Product Name RES 4.02M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 4M02, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 4.02E6 ohms 4.02E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details