Vishay Precision Group RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805 CRCW08054K70JNEB

Description
RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805
Request a Quote Datasheet
Description
RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805 - CRCW08054K70JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805
CRCW08054K70JNEB
RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805 CRCW08054K70JNEB
RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805

RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08054K70JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K70JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW08054K70JNEBCT-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K70JNEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K70JNEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW08054K70JNEBDKR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08054K70JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08054K70JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW08054K70JNEBTR-ND
4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08054K70JNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08054K70JNEB
Resistors - Chip Resistor - Surface Mount CRCW08054K70JNEB
RES SMD 4.7K OHM 5% 1/8W 0805

RES SMD 4.7K OHM 5% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K70JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K70JNEB
Chip Resistor - Surface Mount CRCW08054K70JNEB
RES SMD 4.7K OHM 5% 1/8W 0805

RES SMD 4.7K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Kohm, 125Mw, 5%; Resistance Vishay - 83R8253 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 125Mw, 5%; Resistance Vishay
83R8253
Resistor, Thick Film, 4.7Kohm, 125Mw, 5%; Resistance Vishay 83R8253
RESISTOR, THICK FILM, 4.7KOHM, 125mW, 5%; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 125mW, 5%; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay - 65J2003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay
65J2003
Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay 65J2003
RES, THICK FILM, 4K7, 5%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08054K70JNEB 541-CRCW08054K70JNEBCT-ND CRCW08054K70JNEB CRCW08054K70JNEB 83R8253 65J2003
Product Name RES, 4K7 5% 1/10W THICK FILM LF SMT, 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 4.7Kohm, 125Mw, 5%; Resistance Vishay Res, Thick Film, 4K7, 5%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 10 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD624JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details