Vishay Precision Group Chip Resistor - Surface Mount - CRCW08054K70FKEA CRCW08054K70FKEA

Description
Manufacturer: Vishay Win Source Part Number: 850936-CRCW08054K70F KEA Series: CRCW Features: 4.7 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 4K7 1% ET1 E3, 541-4.70KCDKR, 541-4.70KCCT, 541-4.70KCTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 850936-CRCW08054K70F KEA Series: CRCW Features: 4.7 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 4K7 1% ET1 E3, 541-4.70KCDKR, 541-4.70KCCT, 541-4.70KCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08054K70FKEA - 850936-CRCW08054K70FKEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW08054K70FKEA
850936-CRCW08054K70FKEA
Chip Resistor - Surface Mount - CRCW08054K70FKEA 850936-CRCW08054K70FKEA
Manufacturer: Vishay Win Source Part Number: 850936-CRCW08054K70F KEA Series: CRCW Features: 4.7 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW0805 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 4K7 1% ET1 E3, 541-4.70KCDKR, 541-4.70KCCT, 541-4.70KCTR

Manufacturer: Vishay
Win Source Part Number: 850936-CRCW08054K70FKEA
Series: CRCW
Features: 4.7 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW0805
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 4K7 1% ET1 E3, 541-4.70KCDKR, 541-4.70KCCT, 541-4.70KCTR

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KCDKR-ND
Chip Resistor - Surface Mount 541-4.70KCDKR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KCTR-ND
Chip Resistor - Surface Mount 541-4.70KCTR-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KCCT-ND
Chip Resistor - Surface Mount 541-4.70KCCT-ND
4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 0.125W Resistor - 52-CRCW08054K70FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW08054K70FKEA
SMD 150V 0.125W Resistor 52-CRCW08054K70FKEA
0805 Thick Film Resistor, 4.7kR, 1%, 150V, 0.125W, SMD Product overview: CRCW08054K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K70FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 4.7kR, 1%, 150V, 0.125W, SMD Product overview: CRCW08054K70FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08054K70FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW08054K70FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW08054K70FKEA
Thick Film ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW08054K70FKEA
Thick Film ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Surface Mount Resistors - 6791496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791496
Surface Mount Resistors 6791496
Vishay CRCW08054K70FKEA

Vishay CRCW08054K70FKEA

Supplier's Site
Surface Mount Resistors - 6791496P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791496P
Surface Mount Resistors 6791496P
Vishay CRCW08054K70FKEA

Vishay CRCW08054K70FKEA

Supplier's Site
Surface Mount Resistors - 1694716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694716
Surface Mount Resistors 1694716
Vishay CRCW08054K70FKEA

Vishay CRCW08054K70FKEA

Supplier's Site
Surface Mount Resistors - 1825165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825165
Surface Mount Resistors 1825165
Vishay CRCW08054K70FKEA

Vishay CRCW08054K70FKEA

Supplier's Site
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 4.7kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08054K70FKEA - Utmel Electronic Limited
Hong Kong, China
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 4.7kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08054K70FKEA
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 4.7kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08054K70FKEA
125mW 200V ±1% ±100ppm/K -55℃~+155℃ 4.7kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW 200V ±1% ±100ppm/K -55℃~+155℃ 4.7kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Vishay - 53K0215 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Vishay
53K0215
Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Vishay 53K0215
RES, THICK FILM, 4K7, 1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.125W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0216 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0216
Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0216
RES, THICK FILM, 4K7, 1%, 0.125W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.125W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5491 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5491
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5491
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW08054K70FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08054K70FKEA
Chip Resistor - Surface Mount CRCW08054K70FKEA
RES SMD 4.7K OHM 1% 1/8W 0805

RES SMD 4.7K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 850936-CRCW08054K70FKEA 541-4.70KCDKR-ND 52-CRCW08054K70FKEA CRCW08054K70FKEA 6791496 6791496P 17930-CRCW08054K70FKEA 53K0215 53K0216 61M5491 CRCW08054K70FKEA
Product Name Chip Resistor - Surface Mount - CRCW08054K70FKEA Chip Resistor - Surface Mount SMD 150V 0.125W Resistor Thick Film ResistorSeries:CRCW; Resistance:4.7kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Surface Mount Resistors Surface Mount Resistors 125mW 200V ±1% ±100ppm/K -55℃~+155℃ 4.7kΩ 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 4K7, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 4K7, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details