Vishay Precision Group Chip Resistor - Surface Mount CRCW08054K22FKEA

Description
4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.22KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KCTR-ND
Chip Resistor - Surface Mount 541-4.22KCTR-ND
4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KCDKR-ND
Chip Resistor - Surface Mount 541-4.22KCDKR-ND
4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.22KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.22KCCT-ND
Chip Resistor - Surface Mount 541-4.22KCCT-ND
4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791478
Surface Mount Resistors 6791478
Vishay CRCW08054K22FKEA

Vishay CRCW08054K22FKEA

Supplier's Site
Surface Mount Resistors - 6791478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791478P
Surface Mount Resistors 6791478P
Vishay CRCW08054K22FKEA

Vishay CRCW08054K22FKEA

Supplier's Site
Surface Mount Resistors - 1825243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825243
Surface Mount Resistors 1825243
Vishay CRCW08054K22FKEA

Vishay CRCW08054K22FKEA

Supplier's Site
Surface Mount Resistors - 1694710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694710
Surface Mount Resistors 1694710
Vishay CRCW08054K22FKEA

Vishay CRCW08054K22FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW08054K22FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW08054K22FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW08054K22FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:4.22kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:4.22kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 4K22, 1%, 0.125W, 0805; Resistance Vishay - 53K0208 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.125W, 0805; Resistance Vishay
53K0208
Res, Thick Film, 4K22, 1%, 0.125W, 0805; Resistance Vishay 53K0208
RES, THICK FILM, 4K22, 1%, 0.125W, 0805; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K22, 1%, 0.125W, 0805; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K22, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0209 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0209
Res, Thick Film, 4K22, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0209
RES, THICK FILM, 4K22, 1%, 0.125W, 0805, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K22, 1%, 0.125W, 0805, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-4.22KCTR-ND 6791478 6791478P CRCW08054K22FKEA 53K0208
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:4.22kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 4K22, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD134GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details