Vishay Precision Group Thick Film Resistors - SMD 1/8watt 4.02Kohms 1% CRCW08054K02FKEB

Description
Thick Film Resistors - SMD 1/8watt 4.02Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 4.02Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 4.02Kohms 1% - CRCW08054K02FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 4.02Kohms 1%
CRCW08054K02FKEB
Thick Film Resistors - SMD 1/8watt 4.02Kohms 1% CRCW08054K02FKEB
Thick Film Resistors - SMD 1/8watt 4.02Kohms 1%

Thick Film Resistors - SMD 1/8watt 4.02Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08054K02FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08054K02FKEB-ND
Chip Resistor - Surface Mount CRCW08054K02FKEB-ND
4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

4.02 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 4.02K 1% 100 Rt5 Rohs Compliant Vishay - 65J1976 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 4.02K 1% 100 Rt5 Rohs Compliant Vishay
65J1976
Crcw0805 4.02K 1% 100 Rt5 Rohs Compliant Vishay 65J1976
CRCW0805 4.02K 1% 100 RT5 ROHS COMPLIANT: YES

CRCW0805 4.02K 1% 100 RT5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08054K02FKEB CRCW08054K02FKEB-ND 65J1976
Product Name Thick Film Resistors - SMD 1/8watt 4.02Kohms 1% Chip Resistor - Surface Mount Crcw0805 4.02K 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 4020 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9.1 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details