Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080549R9FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW080549R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW080549R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW080549R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Surface Mount Resistors - 6791462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791462
Surface Mount Resistors 6791462
Vishay CRCW080549R9FKEA

Vishay CRCW080549R9FKEA

Supplier's Site
Surface Mount Resistors - 6791462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791462P
Surface Mount Resistors 6791462P
Vishay CRCW080549R9FKEA

Vishay CRCW080549R9FKEA

Supplier's Site
Surface Mount Resistors - 1825157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825157
Surface Mount Resistors 1825157
Vishay CRCW080549R9FKEA

Vishay CRCW080549R9FKEA

Supplier's Site
Surface Mount Resistors - 1694704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694704
Surface Mount Resistors 1694704
Vishay CRCW080549R9FKEA

Vishay CRCW080549R9FKEA

Supplier's Site
SMD 49.9 Ohm 8W Resistor - 52-CRCW080549R9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9 Ohm 8W Resistor
52-CRCW080549R9FKEA
SMD 49.9 Ohm 8W Resistor 52-CRCW080549R9FKEA
0805 Thick Film Resistor 49.9 Ohm 1% 1/8W 155C SMD Product overview: CRCW080549R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor 49.9 Ohm 1% 1/8W 155C SMD Product overview: CRCW080549R9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080549R9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-49.9CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9CTR-ND
Chip Resistor - Surface Mount 541-49.9CTR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9CDKR-ND
Chip Resistor - Surface Mount 541-49.9CDKR-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-49.9CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-49.9CCT-ND
Chip Resistor - Surface Mount 541-49.9CCT-ND
49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

49.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0294
Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0294
RES, THICK FILM, 49R9, 1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 49R9, 1%, 0.125W, 0805, REEL; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5502 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5502
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5502
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3699 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3699
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3699
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 49.9 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW080549R9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080549R9FKEA
Chip Resistor - Surface Mount CRCW080549R9FKEA
RES SMD 49.9 OHM 1% 1/8W 0805

RES SMD 49.9 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080549R9FKEA 6791462 6791462P 52-CRCW080549R9FKEA 541-49.9CTR-ND 53K0294 61M5502 CRCW080549R9FKEA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:49.9ohm; Resistance Tolerance: 1%; Power Rating:0.... Surface Mount Resistors Surface Mount Resistors SMD 49.9 Ohm 8W Resistor Chip Resistor - Surface Mount Res, Thick Film, 49R9, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 49.9 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details